Status: | Unknown |
---|---|
Series: | V Series |
RoHS: | Unknown |
DC Collector Current | 80A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.8V |
Power Dissipation Pd | 283W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | V Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
IGBT, SINGLE, 600V, 80A, TO-220AB | element14 |
Igbt, Single, 600V, 80A, To-220Ab | Newark Electronics |
STGP40V60F Series 600 V 40 A Very High Speed Trench Gate Field-Stop IGBT -TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a STGP40V60F?
Additional datasheets, footprints and schematics for STGP40V60F are listed on our Part Details page. You can also find images and similar parts to STGP40V60F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGP40V60F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGP40V60F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGP40V60F fall under?
The STGP40V60F is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGP40V60F when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGP40V60F you can contact the distributor directly for product support, shipping queries etc.
Is the STGP40V60F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGP40V60F have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for STGP40V60F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGP40V60F often in real-time on the comparison pages.
What if I can't find stock of STGP40V60F?
You can fill out our help required form which you can use to request a quote for STGP40V60F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.