Status: | Unknown |
---|---|
Series: | V Series |
RoHS: | Unknown |
DC Collector Current | 60A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.85V |
Power Dissipation Pd | 260W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | V Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
IGBT Trench gate,600V 30A/100 deg,TO220 | RS |
Igbt, Single, 600V, 60A, To-220 | Newark Electronics |
IGBT 30A 100C 600V TRENCH GAT | Future Electronics |
IGBT, SINGLE, 600V, 60A, TO-220 | Farnell |
Where can I find additional details, specifications and documents for a STGP30V60F?
Additional datasheets, footprints and schematics for STGP30V60F are listed on our Part Details page. You can also find images and similar parts to STGP30V60F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGP30V60F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGP30V60F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGP30V60F fall under?
The STGP30V60F is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STGP30V60F when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGP30V60F you can contact the distributor directly for product support, shipping queries etc.
Is the STGP30V60F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGP30V60F have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for STGP30V60F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGP30V60F often in real-time on the comparison pages.
What if I can't find stock of STGP30V60F?
You can fill out our help required form which you can use to request a quote for STGP30V60F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.