Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
212
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
212
in stock
|
Buy Now | |
element14
from US$0.93
|
212
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.10
|
207
in stock
|
Buy Now | |
Micros
from US$1.07
|
110
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
60
in stock
|
Buy Now | |
Avnet Silica
-
|
2,650
in stock
|
Buy Now | |
EBV Elektronik
-
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now |
DC Collector Current | 25A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Power Dissipation Pd | 80W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Ic Continuous a Max | 11A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 80W |
Pulsed Current Icm | 50A |
Rise Time | 8.5ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
Igbt, To-220 | Newark Electronics |
IGBT, TO-220 | element14 |
Transistor: IGBT | Transfer Multisort Elektronik |
Trans IGBT Chip N-CH 600V 25A 80000mW 3-Pin(3+Tab) TO-220 | Micros |
STGP Series IGBT Low On State Through Hole IGBT - TO-220-3 | Future Electronics |
Trans IGBT Chip N-CH 600V 25A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STGP14NC60KD?
Additional datasheets, footprints and schematics for STGP14NC60KD are listed on our Part Details page. You can also find images and similar parts to STGP14NC60KD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGP14NC60KD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGP14NC60KD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGP14NC60KD fall under?
The STGP14NC60KD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGP14NC60KD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGP14NC60KD you can contact the distributor directly for product support, shipping queries etc.
Is the STGP14NC60KD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGP14NC60KD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Micros have stock available or on a lead time for STGP14NC60KD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGP14NC60KD often in real-time on the comparison pages.
What if I can't find stock of STGP14NC60KD?
You can fill out our help required form which you can use to request a quote for STGP14NC60KD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.