Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 29A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.35V |
Power Dissipation Pd | 80W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Transistor Type | IGBT |
Trans IGBT Chip N-CH 600V 29A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
STGP10NB60S Series N-Channel 600 V 10 A PowerMESH IGBT - TO-220 | Future Electronics |
IGBT, 1.35V, 29A, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a STGP10NB60S?
Additional datasheets, footprints and schematics for STGP10NB60S are listed on our Part Details page. You can also find images and similar parts to STGP10NB60S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGP10NB60S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGP10NB60S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGP10NB60S fall under?
The STGP10NB60S is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGP10NB60S when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGP10NB60S you can contact the distributor directly for product support, shipping queries etc.
Is the STGP10NB60S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGP10NB60S have stock available?
Authorised distributors including Avnet Silica, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for STGP10NB60S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGP10NB60S often in real-time on the comparison pages.
What if I can't find stock of STGP10NB60S?
You can fill out our help required form which you can use to request a quote for STGP10NB60S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.