Status: | Unknown |
---|---|
Series: | SLLIMM Nano 2nd Series |
RoHS: | Unknown |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 5A |
Isolation Voltage | 1.5kV |
IPM Case Style | N2DIP |
IPM Series | SLLIMM-nano |
Product Range | SLLIMM Nano 2nd Series |
SVHC | No SVHC (17-Dec-2015) |
Ipm |Stmicroelectronics STGIPQ5C60T-HL | Newark Electronics |
IPM, 3-phase verter, 5 A, 600 V short-circuit ruggeds | Future Electronics |
IGBTs | Avnet America |
MODULE, IPM, IGBT, 5A, 600V, N2DIP | element14 |
Where can I find additional details, specifications and documents for a STGIPQ5C60T-HL?
Additional datasheets, footprints and schematics for STGIPQ5C60T-HL are listed on our Part Details page. You can also find images and similar parts to STGIPQ5C60T-HL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGIPQ5C60T-HL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGIPQ5C60T-HL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGIPQ5C60T-HL fall under?
The STGIPQ5C60T-HL is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to STGIPQ5C60T-HL when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGIPQ5C60T-HL you can contact the distributor directly for product support, shipping queries etc.
Is the STGIPQ5C60T-HL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGIPQ5C60T-HL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STGIPQ5C60T-HL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGIPQ5C60T-HL often in real-time on the comparison pages.
What if I can't find stock of STGIPQ5C60T-HL?
You can fill out our help required form which you can use to request a quote for STGIPQ5C60T-HL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.