Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.88
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 3A |
Isolation Voltage | 1kV |
IPM Case Style | NSDIP |
IPM Series | SLLIMM |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Power Module, Igbt, 3A, 600V, Nsdip | Newark Electronics |
IGBT Module 600 V 3A SLLIMM-Nano IPM NTC Advanced current sensing Inverter | Future Electronics |
Intelligent Molded Module 26-Pin NDIP T/R | Avnet America |
POWER MODULE, IGBT, 3A, 600V, NSDIP | element14 |
Where can I find additional details, specifications and documents for a STGIPNS3H60T-H?
Additional datasheets, footprints and schematics for STGIPNS3H60T-H are listed on our Part Details page. You can also find images and similar parts to STGIPNS3H60T-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGIPNS3H60T-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGIPNS3H60T-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGIPNS3H60T-H fall under?
The STGIPNS3H60T-H is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STGIPNS3H60T-H when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGIPNS3H60T-H you can contact the distributor directly for product support, shipping queries etc.
Is the STGIPNS3H60T-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGIPNS3H60T-H have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STGIPNS3H60T-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGIPNS3H60T-H often in real-time on the comparison pages.
What if I can't find stock of STGIPNS3H60T-H?
You can fill out our help required form which you can use to request a quote for STGIPNS3H60T-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.