Status: | Unknown |
---|---|
Series: | SLLIMM Nano Series |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.05
|
52
in stock
|
Buy Now | |
element14
from US$5.18
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.13
|
6
in stock
|
Buy Now | |
Avnet Silica
-
|
204
in stock
|
Buy Now | |
Future Electronics
from US$4.76
|
-
|
Buy Now | |
Avnet America
from US$4.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 3A |
Isolation Voltage | 1kV |
IPM Case Style | NDIP |
IPM Series | SLLIMM |
Product Range | SLLIMM Nano Series |
SVHC | No SVHC (07-Jul-2017) |
IPM MODULE, IGBT, 3A, 600V, NDIP-26 | element14 |
Ipm Module, Igbt, 3A, 600V, Ndip-26 | Newark Electronics |
IC: driver | Transfer Multisort Elektronik |
MOSFET DRVR 1-OUT Hi/Lo Side Inv 26-Pin NDIP Tube | Avnet Silica |
IPM, 3 A, 600 V 3-phase verter bridge | Future Electronics |
Where can I find additional details, specifications and documents for a STGIPN3H60AT?
Additional datasheets, footprints and schematics for STGIPN3H60AT are listed on our Part Details page. You can also find images and similar parts to STGIPN3H60AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGIPN3H60AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGIPN3H60AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGIPN3H60AT fall under?
The STGIPN3H60AT is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to STGIPN3H60AT when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGIPN3H60AT you can contact the distributor directly for product support, shipping queries etc.
Is the STGIPN3H60AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGIPN3H60AT have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for STGIPN3H60AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGIPN3H60AT often in real-time on the comparison pages.
What if I can't find stock of STGIPN3H60AT?
You can fill out our help required form which you can use to request a quote for STGIPN3H60AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.