Status: | Unknown |
---|---|
Series: | SLLIMM-2nd Series |
RoHS: | Unknown |
Prices starting from US$5.87
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 12A |
Isolation Voltage | 1500Vrms |
IPM Case Style | DIP |
IPM Series | SLLIMM |
Product Range | SLLIMM-2nd Series |
SVHC | No SVHC (12-Jan-2017) |
Ipm Module, Igbt, 3-Ph, 12A, 600V, Dip | Newark Electronics |
IGBT Modules SLLIMM 2nd series IPM, 3-phase inverter, 12 A, 600 V short-circuit | Future Electronics |
IPM Module, IGBT, 600 V, 12 A, 1.6 kV, SDIP2B-26L type L1, 26 Pin | Avnet America |
IPM MODULE, IGBT, 3-PH, 12A, 600V, DIP | element14 |
Where can I find additional details, specifications and documents for a STGIB8CH60TS-L?
Additional datasheets, footprints and schematics for STGIB8CH60TS-L are listed on our Part Details page. You can also find images and similar parts to STGIB8CH60TS-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGIB8CH60TS-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGIB8CH60TS-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGIB8CH60TS-L fall under?
The STGIB8CH60TS-L is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to STGIB8CH60TS-L when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGIB8CH60TS-L you can contact the distributor directly for product support, shipping queries etc.
Is the STGIB8CH60TS-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGIB8CH60TS-L have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STGIB8CH60TS-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGIB8CH60TS-L often in real-time on the comparison pages.
What if I can't find stock of STGIB8CH60TS-L?
You can fill out our help required form which you can use to request a quote for STGIB8CH60TS-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.