Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 15A |
Isolation Voltage | 1.5kV |
IPM Case Style | DIP |
IPM Series | SLLIMM-2 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Intelligent Power Module, 600V, Sdip2B | Newark Electronics |
IPM Module I GBT 20V 1.95V 1500V 26-Pin SDIP2B Tube | Avnet America |
INTELLIGENT POWER MODULE, 600V, SDIP2B | element14 |
Where can I find additional details, specifications and documents for a STGIB10CH60S-L?
Additional datasheets, footprints and schematics for STGIB10CH60S-L are listed on our Part Details page. You can also find images and similar parts to STGIB10CH60S-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGIB10CH60S-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGIB10CH60S-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGIB10CH60S-L fall under?
The STGIB10CH60S-L is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STGIB10CH60S-L when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGIB10CH60S-L you can contact the distributor directly for product support, shipping queries etc.
Is the STGIB10CH60S-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGIB10CH60S-L have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STGIB10CH60S-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGIB10CH60S-L often in real-time on the comparison pages.
What if I can't find stock of STGIB10CH60S-L?
You can fill out our help required form which you can use to request a quote for STGIB10CH60S-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.