Status: | Unknown |
---|---|
Series: | H Series |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
1,325
in stock
|
Buy Now | |
element14
from US$1.40
|
1,325
in stock
|
Buy Now | |
Farnell
from US$1.37
|
1,325
in stock
|
Buy Now | |
Chip One Stop
from US$1.02
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
250
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
DC Collector Current | 40A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.6V |
Power Dissipation Pd | 37W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | H Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Igbt, Single, 600V, 40A, To-220Fp | Newark Electronics |
IGBT, SINGLE, 600V, 40A, TO-220FP | element14 |
Trans IGBT Chip N-CH 600V 40A 3-Pin TO-220FP | Avnet Silica |
IGBT Trench gate,600V 20A/100 deg,TO220 | RS |
H Series 600 V 40 A Flange Mount Trench Gate Field-Stop IGBT - TO-220FP | Future Electronics |
Where can I find additional details, specifications and documents for a STGF20H60DF?
Additional datasheets, footprints and schematics for STGF20H60DF are listed on our Part Details page. You can also find images and similar parts to STGF20H60DF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGF20H60DF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGF20H60DF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGF20H60DF fall under?
The STGF20H60DF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGF20H60DF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGF20H60DF you can contact the distributor directly for product support, shipping queries etc.
Is the STGF20H60DF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGF20H60DF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Silica have stock available or on a lead time for STGF20H60DF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGF20H60DF often in real-time on the comparison pages.
What if I can't find stock of STGF20H60DF?
You can fill out our help required form which you can use to request a quote for STGF20H60DF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.