Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
590
in stock
|
Buy Now | |
Future Electronics
from US$0.77
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
1,387
in stock
|
Buy Now | |
element14
from US$0.83
|
1,387
in stock
|
Buy Now | |
Farnell
from US$0.83
|
1,387
in stock
|
Buy Now | |
Distrelec
from US$1.23
|
7
in stock
|
Buy Now | |
Avnet Silica
-
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
Schukat Electronic
from US$0.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
DC Collector Current | 9A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Power Dissipation Pd | 25W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Ic Continuous a Max | 9A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 25W |
Pulsed Current Icm | 30A |
Rise Time | 6ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
STGF10NC60KD Series 600 V 9 A N-Channel Power Mesh IGBT - TO-220FP | Future Electronics |
Igbt, 600V, 9A, 150Deg C, 25W | Newark Electronics |
IGBT, TO-220FP | element14 |
STGF10NC60KD,IGBT N-ch 600V 10A TO220FP | RS |
ST IGBT, 600V, 9A, TO-220FP | Distrelec |
Trans IGBT Chip N-CH 600V 9A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
600V 9A 25W TO220-Fullpak | Schukat Electronic |
Where can I find additional details, specifications and documents for a STGF10NC60KD?
Additional datasheets, footprints and schematics for STGF10NC60KD are listed on our Part Details page. You can also find images and similar parts to STGF10NC60KD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGF10NC60KD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGF10NC60KD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGF10NC60KD fall under?
The STGF10NC60KD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGF10NC60KD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGF10NC60KD you can contact the distributor directly for product support, shipping queries etc.
Is the STGF10NC60KD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGF10NC60KD have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STGF10NC60KD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGF10NC60KD often in real-time on the comparison pages.
What if I can't find stock of STGF10NC60KD?
You can fill out our help required form which you can use to request a quote for STGF10NC60KD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.