Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 90A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Power Dissipation Pd | 260W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | ISOTOP |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Ic Continuous a Max | 50A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 260W |
Pulsed Current Icm | 200A |
Rise Time | 17ns |
Termination Type | Surface Mount Device |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
IGBT, N 600V 50A ISOTOP | element14 |
Igbt Single Transistor, 90 A, 2.5 V, 260 W, 600 V, Isotop, 4 Rohs Compliant: Yes |Stmicroelectronics STGE50NC60VD | Newark Electronics |
Where can I find additional details, specifications and documents for a STGE50NC60VD?
Additional datasheets, footprints and schematics for STGE50NC60VD are listed on our Part Details page. You can also find images and similar parts to STGE50NC60VD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGE50NC60VD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGE50NC60VD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGE50NC60VD fall under?
The STGE50NC60VD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGE50NC60VD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGE50NC60VD you can contact the distributor directly for product support, shipping queries etc.
Is the STGE50NC60VD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGE50NC60VD have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for STGE50NC60VD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGE50NC60VD often in real-time on the comparison pages.
What if I can't find stock of STGE50NC60VD?
You can fill out our help required form which you can use to request a quote for STGE50NC60VD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.