Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.47
|
No stock
|
Buy Now | |
Chip One Stop
from US$20.10
|
199
in stock
|
Buy Now | |
Newark Electronics
from US$28.04
|
-
|
Buy Now | |
Future Electronics
from US$23.56
|
-
|
Buy Now | |
Avnet America
from US$22.11
|
-
|
Buy Now | |
element14
from US$27.00
|
-
|
Buy Now | |
Distrelec
from US$36.41
|
-
|
Buy Now | |
Farnell
from US$25.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC Collector Current | 200A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.2V |
Power Dissipation Pd | 600W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | ISOTOP |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Ic Continuous a Max | 150A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 600W |
Pulsed Current Icm | 400A |
Rise Time | 112ns |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
Transistor IGBT N-Ch 600V 200A ISOTOP4 | RS |
Igbt Single Transistor, 200 A, 1.2 V, 600 W, 600 V, Isotop, 4 Rohs Compliant: Yes |Stmicroelectronics STGE200NB60S | Newark Electronics |
STGE200NB60S Series N-Channel 600 V 200 A Low Drop PowerMESH IGBT - ISOTOP | Future Electronics |
Trans IGBT Chip N-CH 600V 200A 4-Pin ISOTOP Tube | Avnet America |
IGBT MODULE, 600V, 200A, 600W | element14 |
ST N-Channel IGBT, 600V, 200A, ISOTOP | Distrelec |
Where can I find additional details, specifications and documents for a STGE200NB60S?
Additional datasheets, footprints and schematics for STGE200NB60S are listed on our Part Details page. You can also find images and similar parts to STGE200NB60S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGE200NB60S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGE200NB60S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGE200NB60S fall under?
The STGE200NB60S is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGE200NB60S when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGE200NB60S you can contact the distributor directly for product support, shipping queries etc.
Is the STGE200NB60S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGE200NB60S have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for STGE200NB60S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGE200NB60S often in real-time on the comparison pages.
What if I can't find stock of STGE200NB60S?
You can fill out our help required form which you can use to request a quote for STGE200NB60S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.