DC Collector Current | 7.5A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.45V |
Power Dissipation Pd | 38W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
3/4.5 A, 600 V Very Fast Igbt | Newark Electronics |
3/4.5 A, 600 V VERY FAST IGBT | element14 |
STGD3HF60HD Series 600 V 4.5 A, Very Fast IGBT with Ultrafast Diode - TO-252 | Future Electronics |
Trans IGBT Chip N-CH 600V 7.5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a STGD3HF60HDT4?
Additional datasheets, footprints and schematics for STGD3HF60HDT4 are listed on our Part Details page. You can also find images and similar parts to STGD3HF60HDT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGD3HF60HDT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGD3HF60HDT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGD3HF60HDT4 fall under?
The STGD3HF60HDT4 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGD3HF60HDT4 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGD3HF60HDT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STGD3HF60HDT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGD3HF60HDT4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STGD3HF60HDT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGD3HF60HDT4 often in real-time on the comparison pages.
What if I can't find stock of STGD3HF60HDT4?
You can fill out our help required form which you can use to request a quote for STGD3HF60HDT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.