Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.84
|
380
in stock
|
Buy Now | |
Newark Electronics
from US$2.69
|
380
in stock
|
Buy Now | |
element14
from US$1.92
|
380
in stock
|
Buy Now | |
Future Electronics
from US$1.69
|
-
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
Schukat Electronic
from US$2.94
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC Collector Current | 40A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.3V |
Power Dissipation Pd | 200W |
Collector Emitter Voltage V(br)ceo | 412V |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Transistor Type | IGBT |
Igbt Single Transistor, 40 A, 1.3 V, 200 W, 412 V, To-263, 3 Rohs Compliant: Yes |Stmicroelectronics STGB20NB41LZT4 | Newark Electronics |
IGBT, SINGLE, 412KV, 40A, TO-263-3 | element14 |
N-Channel 442 V 20 A Surface Mount Internally Clamped PowerMESH IGBT-D2PAK | Future Electronics |
Trans IGBT Chip N-CH 382V 40A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
382V 40A 200W D²Pak | Schukat Electronic |
Where can I find additional details, specifications and documents for a STGB20NB41LZT4?
Additional datasheets, footprints and schematics for STGB20NB41LZT4 are listed on our Part Details page. You can also find images and similar parts to STGB20NB41LZT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGB20NB41LZT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGB20NB41LZT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGB20NB41LZT4 fall under?
The STGB20NB41LZT4 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGB20NB41LZT4 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGB20NB41LZT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STGB20NB41LZT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGB20NB41LZT4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STGB20NB41LZT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGB20NB41LZT4 often in real-time on the comparison pages.
What if I can't find stock of STGB20NB41LZT4?
You can fill out our help required form which you can use to request a quote for STGB20NB41LZT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.