Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
2,435
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.88
|
660
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
element14
from US$0.81
|
-
|
Buy Now | |
Farnell
from US$0.53
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC Collector Current | 10A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Power Dissipation Pd | 60W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Ic Continuous a Max | 20A |
Fall Time tf | 82ns |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 60W |
Pulsed Current Icm | 30A |
Rise Time | 6ns |
Termination Type | Surface Mount Device |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
STGB10NC60KDT4,IGBT,rugged 600V 20A | RS |
STGB10NC60KD Series Low On State Surface Mount IGBT - TO-263-3 | Future Electronics |
600V 20A 65W D²Pak | Schukat Electronic |
Trans IGBT Chip N-CH 600V 20A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
IGBT, SMD, 600V, 10A, D2-PAK | element14 |
Igbt Single Transistor, 10 A, 2.5 V, 60 W, 600 V, To-263, 3 |Stmicroelectronics STGB10NC60KDT4 | Newark Electronics |
Where can I find additional details, specifications and documents for a STGB10NC60KDT4?
Additional datasheets, footprints and schematics for STGB10NC60KDT4 are listed on our Part Details page. You can also find images and similar parts to STGB10NC60KDT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGB10NC60KDT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGB10NC60KDT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGB10NC60KDT4 fall under?
The STGB10NC60KDT4 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGB10NC60KDT4 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGB10NC60KDT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STGB10NC60KDT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGB10NC60KDT4 have stock available?
Authorised distributors including RS, Future Electronics, Schukat Electronic, Avnet America and element14 have stock available or on a lead time for STGB10NC60KDT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGB10NC60KDT4 often in real-time on the comparison pages.
What if I can't find stock of STGB10NC60KDT4?
You can fill out our help required form which you can use to request a quote for STGB10NC60KDT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.