STGAP2SCMTR Gate Drivers by STMicroelectronics

Galvanically isolated 4 A single gate driver

Status: Active
Series: STGAP2S
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The STGAP2S is a single gate driver which provides galvanic isolation between the gate driving channel and the low voltage control and interface circuitry. The gate driver is characterized by 4 A capability and rail-to-rail outputs, making the device also suitable for mid and high power applications such as power conversion and motor driver inverters in industrial applications. The device is available in two different configurations. The configuration with separated output pins allows to independently optimize turn-on and turn-off by using dedicated gate resistors. The configuration featuring single output pin and Miller CLAMP function prevents gate spikes during fast commutations in half-bridge topologies. Both configurations provide high flexibility and bill of material reduction for external components. The device integrates UVLO and thermal shutdown protection functions to facilitate the design of highly reliable systems. Dual input pins allow the selection of signal polarity control and implementation of HW interlocking protection to avoid cross-conduction in case of controller malfunction. The input to output propagation delay is less than 75 ns, which delivers high PWM control accuracy. A standby mode is available to reduce idle power consumption.

Where to Buy

Prices starting from US$0.98

Distributor Stock
Logo for Farnell
Farnell
from US$1.30
1,825
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.38
1,825
in stock
Buy Now
Logo for element14
element14
from US$1.31
1,825
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.98
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.06
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

High voltage rail up to 1700 V
Driver current capability: 4 A sink/source @25°C
dV/dt transient immunity ±100 V/ns in full temperature range
Overall input-output propagation delay: 75 ns
Separate sink and source option for easy gate driving configuration
4 A Miller CLAMP dedicated pin option
UVLO function
Gate driving voltage up to 26 V
3.3 V, 5 V TTL/CMOS inputs with hysteresis
Temperature shut-down protection
Standby function
Narrow body SO8

Alternative Descriptions

Mosfet Driver, -40 To 125Deg C | Newark Electronics
MOSFET DRIVER, -40 TO 125DEG C | element14
1 Channel 5.5 V 4 A Surface Mount Galvanically Isolated Single Gate Driver -SO-8 | Future Electronics
MOSFET and Power Driver 4A Single Inverting/Non-Inverting 8-Pin SOIC T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STGAP2SCMTR?

Additional datasheets, footprints and schematics for STGAP2SCMTR are listed on our Part Details page. You can also find images and similar parts to STGAP2SCMTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STGAP2SCMTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGAP2SCMTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STGAP2SCMTR fall under?

The STGAP2SCMTR is listed under Power Management > Gate Drivers > Single Channel Drivers.

Can I view similar or alternative parts?

You can view similar parts to STGAP2SCMTR when available in the Single Channel Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STGAP2SCMTR you can contact the distributor directly for product support, shipping queries etc.

Is the STGAP2SCMTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STGAP2SCMTR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STGAP2SCMTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STGAP2SCMTR often in real-time on the comparison pages.

What if I can't find stock of STGAP2SCMTR?

You can fill out our help required form which you can use to request a quote for STGAP2SCMTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay