Status: | Active |
---|---|
Series: | STGAP2S |
RoHS: | Compliant |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.30
|
1,059
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
3,920
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
1,744
in stock
|
Buy Now | |
element14
from US$1.31
|
1,059
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High voltage rail up to 1700 V |
Driver current capability: 4 A sink/source @25°C |
dV/dt transient immunity ±100 V/ns in full temperature range |
Overall input-output propagation delay: 75 ns |
Separate sink and source option for easy gate driving configuration |
4 A Miller CLAMP dedicated pin option |
UVLO function |
Gate driving voltage up to 26 V |
3.3 V, 5 V TTL/CMOS inputs with hysteresis |
Temperature shut-down protection |
Standby function |
Narrow body SO8 |
Product Specifications |
---|
DS12541 Galvanically isolated 4 A single gate driver |
Brochures |
---|
Power Management Guide |
Gate Driver Ic, Soic-8, -40 To 125Deg C | Newark Electronics |
MOSFET DRIVER, -40 TO 125DEG C | element14 |
IND. & POWER CONV. | EBV Elektronik |
Where can I find additional details, specifications and documents for a STGAP2SCM?
Additional datasheets, footprints and schematics for STGAP2SCM are listed on our Part Details page. You can also find images and similar parts to STGAP2SCM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGAP2SCM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGAP2SCM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGAP2SCM fall under?
The STGAP2SCM is listed under Power Management > Gate Drivers > Single Channel Drivers.
Can I view similar or alternative parts?
You can view similar parts to STGAP2SCM when available in the Single Channel Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGAP2SCM you can contact the distributor directly for product support, shipping queries etc.
Is the STGAP2SCM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STGAP2SCM have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for STGAP2SCM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGAP2SCM often in real-time on the comparison pages.
What if I can't find stock of STGAP2SCM?
You can fill out our help required form which you can use to request a quote for STGAP2SCM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.