STGAP2DMTR Gate Drivers by STMicroelectronics

Galvanically isolated 4 A half-bridge dual channel gate driver

Status: Active
Series: STGAP2D
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The STGAP2D is a half-bridge gate driver which isolates the gate driving channels from the low voltage control and interface circuitry. The gate driver is characterized by 4 A capability and rail-to-rail outputs, making the device also suitable for high power inverter applications such as motor drivers in industrial applications. The device integrates protection functions: dedicated SD and BRAKE pins are available, UVLO and thermal shutdown are included to easily design high reliability systems, and an interlocking function prevents outputs from being high at the same time. The input to output propagation delay results are contained within 75 ns, providing high PWM control accuracy. A standby mode is available in order to reduce idle power consumption.

Prices starting from US$1.51


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.51
3,617
Buy Now
Logo for element14 element14 US$1.82
3,183
Buy Now
Logo for Avnet Silica Avnet Silica -
2,500
Buy Now
Logo for Future Electronics Future Electronics US$1.60
-
Buy Now
Logo for Avnet America Avnet America US$1.65
-
Buy Now
Logo for EBV Elektronik EBV Elektronik -
-
Buy Now
View Full Pricing & Stock Comparison

Features

1700 V dual channel gate driver
Driver current capability: 4 A sink / source at 25 °C
dV/dt transient immunity ±100 V/ns
Overall input-output propagation delay: 75 ns
UVLO function
Configurable interlocking function
Dedicated SD and BRAKE pins
Gate driving voltage up to 26 V
3.3 V, 5 V TTL/CMOS inputs with hysteresis
Temperature shutdown protection
Standby function

Alternative Descriptions

Gate Driver Ic, Soic-16, -40 To 125Deg C | Newark Electronics
MOSFET DRIVER, -40 TO 125DEG C | element14
IND. & POWER CONV. | Avnet Silica
STGAP2D Series 5.5 V 4 A Galvanically Isolated Half-Bridge Gate Driver - SOIC-16 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STGAP2DMTR?

Additional datasheets, footprints and schematics for STGAP2DMTR are listed on our Part Details page. You can also find images and similar parts to STGAP2DMTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STGAP2DMTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGAP2DMTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STGAP2DMTR fall under?

The STGAP2DMTR is listed under Power Management > Gate Drivers > Multiple Channel Drivers.

Can I view similar or alternative parts?

You can view similar parts to STGAP2DMTR when available in the Multiple Channel Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STGAP2DMTR you can contact the distributor directly for product support, shipping queries etc.

Is the STGAP2DMTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STGAP2DMTR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STGAP2DMTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STGAP2DMTR often in real-time on the comparison pages.

What if I can't find stock of STGAP2DMTR?

You can fill out our help required form which you can use to request a quote for STGAP2DMTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay