Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 4ohm |
Supply Voltage Range | 1.65V to 4.3V |
Analogue Switch Case | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
ANALOGUE SWITCH, QUAD, SPDT, QFN-16 | element14 |
Analogue Switch, Quad, Spdt, Qfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a STG3693QTR?
Additional datasheets, footprints and schematics for STG3693QTR are listed on our Part Details page. You can also find images and similar parts to STG3693QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STG3693QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STG3693QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STG3693QTR fall under?
The STG3693QTR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to STG3693QTR when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STG3693QTR you can contact the distributor directly for product support, shipping queries etc.
Is the STG3693QTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STG3693QTR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for STG3693QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STG3693QTR often in real-time on the comparison pages.
What if I can't find stock of STG3693QTR?
You can fill out our help required form which you can use to request a quote for STG3693QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.