Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.34
|
711
in stock
|
Buy Now | |
Future Electronics
from US$2.96
|
2,040
in stock
|
Buy Now | |
element14
from US$3.84
|
711
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.90
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$4.20
|
-
|
Buy Now | |
Avnet America
from US$3.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4A |
Drain Source Voltage Vds | 1.5kV |
On Resistance Rds(on) | 5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 63W |
Transistor Case Style | TO-3PF |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
N-Channel 1500 V 7 Ohm PowerMESH Power MosFet - TO-3PF | Future Electronics |
MOSFET, N CH, 1500V, 4A, TO3PF | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet Transistor, N Channel, 4 A, 1.5 Kv, 5 Ohm, 10 V, 4 V Rohs Compliant: Yes |Stmicroelectronics STFW4N150 | Newark Electronics |
Trans MOSFET N-CH 1.5KV 4A 3-Pin(3+Tab) TO-220FP Tube | Avnet America |
Where can I find additional details, specifications and documents for a STFW4N150?
Additional datasheets, footprints and schematics for STFW4N150 are listed on our Part Details page. You can also find images and similar parts to STFW4N150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STFW4N150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STFW4N150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STFW4N150 fall under?
The STFW4N150 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STFW4N150 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STFW4N150 you can contact the distributor directly for product support, shipping queries etc.
Is the STFW4N150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STFW4N150 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for STFW4N150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STFW4N150 often in real-time on the comparison pages.
What if I can't find stock of STFW4N150?
You can fill out our help required form which you can use to request a quote for STFW4N150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.