Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.18
|
No stock
|
Buy Now | |
Future Electronics
from US$2.10
|
98,310
in stock
|
Buy Now | |
Chip One Stop
from US$1.96
|
595
in stock
|
Buy Now | |
element14
from US$2.37
|
259
in stock
|
Buy Now | |
Farnell
from US$2.37
|
259
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.44
|
182
in stock
|
Buy Now | |
Avnet Silica
-
|
1,530
in stock
|
Buy Now | |
EBV Elektronik
-
|
420
in stock
|
Buy Now | |
Newark Electronics
from US$3.17
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.5A |
Drain Source Voltage Vds | 1.5kV |
On Resistance Rds(on) | 6ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 63W |
Transistor Case Style | TO-3PF |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
STFW3N150 Series 1500 V 9 Ohm 2.5 A N-Channel PowerMESHÔ Power Mosfet - TO-3PF | Future Electronics |
MOSFET, N CH, 1500V, 2.5A, TO3PF | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 1.5KV 2.5A 3-Pin(3+Tab) TO-3PF Tube | Avnet Silica |
MOSFET N-Channel 1.5KV 2.5A TO-3PF | RS |
Mosfet, N-Ch, 1.5Kv, 2.5A, To-3Pf | Newark Electronics |
Where can I find additional details, specifications and documents for a STFW3N150?
Additional datasheets, footprints and schematics for STFW3N150 are listed on our Part Details page. You can also find images and similar parts to STFW3N150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STFW3N150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STFW3N150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STFW3N150 fall under?
The STFW3N150 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STFW3N150 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STFW3N150 you can contact the distributor directly for product support, shipping queries etc.
Is the STFW3N150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STFW3N150 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STFW3N150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STFW3N150 often in real-time on the comparison pages.
What if I can't find stock of STFW3N150?
You can fill out our help required form which you can use to request a quote for STFW3N150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.