Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 6A |
Drain Source Voltage Vds | 900V |
On Resistance Rds(on) | 0.91ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 25W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
N-channel 900 V 0.91 Ohm 25 W Through Hole MDmeshÔ K5 Power Mosfet - TO-220FP | Future Electronics |
Transistor MOSFET N-CH 900V 6A 3-Pin TO-220FP Tube | Avnet Silica |
Power Mosfet, N Channel, 6A, To-220Fp-3 | Newark Electronics |
POWER MOSFET, N CHANNEL, 6A, TO-220FP-3 | element14 |
Where can I find additional details, specifications and documents for a STF6N90K5?
Additional datasheets, footprints and schematics for STF6N90K5 are listed on our Part Details page. You can also find images and similar parts to STF6N90K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STF6N90K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STF6N90K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STF6N90K5 fall under?
The STF6N90K5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STF6N90K5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STF6N90K5 you can contact the distributor directly for product support, shipping queries etc.
Is the STF6N90K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STF6N90K5 have stock available?
Authorised distributors including Future Electronics, Avnet Silica, EBV Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for STF6N90K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STF6N90K5 often in real-time on the comparison pages.
What if I can't find stock of STF6N90K5?
You can fill out our help required form which you can use to request a quote for STF6N90K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.