Status: | Unknown |
---|---|
Series: | MDmesh M6 Series |
RoHS: | Unknown |
Prices starting from US$3.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.74
|
46
in stock
|
Buy Now | |
element14
from US$4.20
|
46
in stock
|
Buy Now | |
Farnell
from US$3.24
|
46
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.79
|
6
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$3.24
|
-
|
Buy Now | |
Avnet America
from US$3.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.085ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 40W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh M6 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Mosfet, N-Ch, 600V, 30A, 40W, To-220Fp | Newark Electronics |
MOSFET, N-CH, 600V, 30A, 40W, TO-220FP | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Transistor MOSFET N-CH 600V 30A 3-Pin TO-220FP Tube | Avnet Silica |
STF36N60M6, MOSFET | RS |
STF36N60 Series 600 V 30 A 99 mOhm Through Hole N-Ch Power MOSFET - TO-220FPAB | Future Electronics |
Where can I find additional details, specifications and documents for a STF36N60M6?
Additional datasheets, footprints and schematics for STF36N60M6 are listed on our Part Details page. You can also find images and similar parts to STF36N60M6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STF36N60M6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STF36N60M6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STF36N60M6 fall under?
The STF36N60M6 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STF36N60M6 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STF36N60M6 you can contact the distributor directly for product support, shipping queries etc.
Is the STF36N60M6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STF36N60M6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for STF36N60M6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STF36N60M6 often in real-time on the comparison pages.
What if I can't find stock of STF36N60M6?
You can fill out our help required form which you can use to request a quote for STF36N60M6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.