Status: | Unknown |
---|---|
Series: | MDmesh K5 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2A |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 3.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 20W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh K5 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
MOSFET N-Ch 800V 2A SuperMESH 5 TO-220FP | RS |
N-Channel 800 V 2 A 4.5 Ohm SuperMESH 5 Power Mosfet - TO-220FP | Future Electronics |
Mosfet, N-Ch, 800V, 2A, To-220Fp | Newark Electronics |
Trans MOSFET N-CH 800V 2A 3-Pin TO-220FP Tube | EBV Elektronik |
MOSFET, N-CH, 800V, 2A, TO-220FP | Farnell |
Where can I find additional details, specifications and documents for a STF2N80K5?
Additional datasheets, footprints and schematics for STF2N80K5 are listed on our Part Details page. You can also find images and similar parts to STF2N80K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STF2N80K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STF2N80K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STF2N80K5 fall under?
The STF2N80K5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STF2N80K5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STF2N80K5 you can contact the distributor directly for product support, shipping queries etc.
Is the STF2N80K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STF2N80K5 have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, EBV Elektronik and Avnet America have stock available or on a lead time for STF2N80K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STF2N80K5 often in real-time on the comparison pages.
What if I can't find stock of STF2N80K5?
You can fill out our help required form which you can use to request a quote for STF2N80K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.