Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 30W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 18A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 200V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET N-Channel 200V 18A TO220FP | RS |
N-channel 200 V, 0.10 O, 18 A low gate charge STripFETÔ Power Mosfet- TO-220FP. | Future Electronics |
Trans MOSFET N-CH 200V 18A 3-Pin(3+Tab) TO-220FP Tube | Avnet America |
MOSFET, N CH, 200V, 18A, TO-220FP | Farnell |
Lv Mosfet Planar & Old |Stmicroelectronics STF20NF20 | Newark Electronics |
Where can I find additional details, specifications and documents for a STF20NF20?
Additional datasheets, footprints and schematics for STF20NF20 are listed on our Part Details page. You can also find images and similar parts to STF20NF20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STF20NF20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STF20NF20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STF20NF20 fall under?
The STF20NF20 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STF20NF20 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STF20NF20 you can contact the distributor directly for product support, shipping queries etc.
Is the STF20NF20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STF20NF20 have stock available?
Authorised distributors including Chip One Stop, RS, Future Electronics, Avnet America and Farnell have stock available or on a lead time for STF20NF20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STF20NF20 often in real-time on the comparison pages.
What if I can't find stock of STF20NF20?
You can fill out our help required form which you can use to request a quote for STF20NF20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.