Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STCH03 STM32F051 STUSB1602A |
Kit Application Type | Interface |
Application Sub Type | USB Power Delivery (PD) Controller |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Family Name | STM32F0xx |
Kit Contents | Dev Board STCH03/STM32F051/STUSB1602A |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Dev Board, Usb Power Delivery Ctrl | Newark Electronics |
DEV BOARD, USB POWER DELIVERY CTRL | element14 |
STEVAL-USBPD45C, 45 W USB Type-C, Power | RS |
Where can I find additional details, specifications and documents for a STEVAL-USBPD45C?
Additional datasheets, footprints and schematics for STEVAL-USBPD45C are listed on our Part Details page. You can also find images and similar parts to STEVAL-USBPD45C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-USBPD45C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-USBPD45C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-USBPD45C fall under?
The STEVAL-USBPD45C is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-USBPD45C when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-USBPD45C you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-USBPD45C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-USBPD45C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STEVAL-USBPD45C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-USBPD45C often in real-time on the comparison pages.
What if I can't find stock of STEVAL-USBPD45C?
You can fill out our help required form which you can use to request a quote for STEVAL-USBPD45C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.