Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$102.70
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M |
Silicon Core Number | FP-ATR-LORA1 Teseo-LIV3F STBC02 STUSB1600A M95M02-DR ST1PS01 |
Kit Contents | LoRa IoT tracker Dev Board FP-ATR-LORA1/Teseo-LIV3F/STBC02/STUSB1600A/M95M02-DR/ST1PS01 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
STEVAL-STRKT01, GPS Dev Kit | RS |
ST LoRa Tracker and GPS Module Evaluation Board | Distrelec |
Dev Board, 32Bit, Arm Cortex-M0+ | Newark Electronics |
DEV BOARD, LORA IOT TRACKER NODE | element14 |
LoRa IoT Tracker Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-STRKT01?
Additional datasheets, footprints and schematics for STEVAL-STRKT01 are listed on our Part Details page. You can also find images and similar parts to STEVAL-STRKT01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-STRKT01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-STRKT01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-STRKT01 fall under?
The STEVAL-STRKT01 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-STRKT01 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-STRKT01 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-STRKT01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-STRKT01 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for STEVAL-STRKT01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-STRKT01 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-STRKT01?
You can fill out our help required form which you can use to request a quote for STEVAL-STRKT01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.