Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | PM8804 PM8805 |
Kit Application Type | Power Management |
Application Sub Type | Power Over Ethernet (POE) Powered Device(PD) Controller |
Kit Contents | Eval Board PM8804/PM8805 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
STEVAL-POE006V1,Power Management Dev Kit | RS |
Eval Board, Poe-Pd Converter, 3V, 20A | Newark Electronics |
EVAL BOARD, POE-PD CONVERTER, 3V, 20A | element14 |
3.3V/20A Active Clamp Forward Converter Power Over Ethernet (PoE) IEEE 802.3bt Reference Design Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-POE006V1?
Additional datasheets, footprints and schematics for STEVAL-POE006V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-POE006V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-POE006V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-POE006V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-POE006V1 fall under?
The STEVAL-POE006V1 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-POE006V1 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-POE006V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-POE006V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-POE006V1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STEVAL-POE006V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-POE006V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-POE006V1?
You can fill out our help required form which you can use to request a quote for STEVAL-POE006V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.