Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | STMicroelectronics |
Silicon Core Number | STTS751 |
Application Sub Type | Temperature Sensor |
Kit Contents | Evaluation Kit STTS751 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
STEVAL-MKI198V1K, Temp & Humidity Sensor | RS |
Evaluation Kit, Sensor | Newark Electronics |
EVALUATION KIT, TEMPERATURE SENSOR | element14 |
STTS751 Low-Voltage Local Digital Temperature Sensor Evaluation Kit | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-MKI198V1K?
Additional datasheets, footprints and schematics for STEVAL-MKI198V1K are listed on our Part Details page. You can also find images and similar parts to STEVAL-MKI198V1K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-MKI198V1K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-MKI198V1K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-MKI198V1K fall under?
The STEVAL-MKI198V1K is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-MKI198V1K when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-MKI198V1K you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-MKI198V1K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-MKI198V1K have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STEVAL-MKI198V1K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-MKI198V1K often in real-time on the comparison pages.
What if I can't find stock of STEVAL-MKI198V1K?
You can fill out our help required form which you can use to request a quote for STEVAL-MKI198V1K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.