Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | - |
Application Sub Type | MEMS Device |
Kit Contents | Adaptor Board |
Product Range | - |
STEVAL-MKI134V1- 3 Axis Sensor Adapter Board for Standard DIL 24 Socket | Future Electronics |
Adapter Board, Mems Motherboard Rohs Compliant: Yes |Stmicroelectronics STEVAL-MKI134V1 | Newark Electronics |
LIS3DSH ADAPTER BOARD FOR STANDARD DIL24 | Avnet America |
ADAPTER BOARD, MEMS MOTHERBOARD | Farnell |
Where can I find additional details, specifications and documents for a STEVAL-MKI134V1?
Additional datasheets, footprints and schematics for STEVAL-MKI134V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-MKI134V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-MKI134V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-MKI134V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-MKI134V1 fall under?
The STEVAL-MKI134V1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-MKI134V1 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-MKI134V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-MKI134V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-MKI134V1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STEVAL-MKI134V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-MKI134V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-MKI134V1?
You can fill out our help required form which you can use to request a quote for STEVAL-MKI134V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.