Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$95.87
No. of Outputs | 12Outputs |
---|---|
Output Current | 20mA |
Input Voltage Min | 2.6V |
Input Voltage Max | 5V |
Core Chip | LED1202 |
Dimming Control Type | Analogue, Digital |
RoHS Compliant | Yes |
ST LED1202 12-Channel LED Driver Evaluation Kit | Distrelec |
STEVAL-LLL007V1, LED Evaluation Kits | RS |
Evaluation Kit, Led Driver | Newark Electronics |
EVALUATION KIT, LED DRIVER | element14 |
LED1202 12-Channel Low Quiescent Current LED Driver Evaluation Kit | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-LLL007V1?
Additional datasheets, footprints and schematics for STEVAL-LLL007V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-LLL007V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-LLL007V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-LLL007V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-LLL007V1 fall under?
The STEVAL-LLL007V1 is listed under Development Boards, Evaluation Tools > Lighting & LED Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-LLL007V1 when available in the Lighting & LED Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-LLL007V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-LLL007V1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STEVAL-LLL007V1 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for STEVAL-LLL007V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-LLL007V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-LLL007V1?
You can fill out our help required form which you can use to request a quote for STEVAL-LLL007V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.