Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | VIPER27 STM32F334C8 STM32F051K8 |
Kit Application Type | Power Management |
Application Sub Type | Power Supply |
Kit Contents | Eval Board VIPER27 STM32F334C8 & STM32F051K8 |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Features | 500W AC-DC Power Supply 90V-264VAC Supply 4KV Isolation PFC/LLC Control Stage Step-down DC-DC |
Eval Board, Viper27 Digital Power Supply | Newark Electronics |
EVAL BOARD, VIPER27 DIGITAL POWER SUPPLY | element14 |
STM32F334C8 Microcontroller Based 500W Fully Digital AC-DC Power Supply Board(D-SMPS) | Avnet Silica |
Where can I find additional details, specifications and documents for a STEVAL-ISA147V3?
Additional datasheets, footprints and schematics for STEVAL-ISA147V3 are listed on our Part Details page. You can also find images and similar parts to STEVAL-ISA147V3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-ISA147V3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-ISA147V3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-ISA147V3 fall under?
The STEVAL-ISA147V3 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-ISA147V3 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-ISA147V3 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-ISA147V3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-ISA147V3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STEVAL-ISA147V3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-ISA147V3 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-ISA147V3?
You can fill out our help required form which you can use to request a quote for STEVAL-ISA147V3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.