Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | VIPER06 |
Kit Application Type | Power Management |
Application Sub Type | SMPS Buck-Boost Converter |
Kit Contents | Demo Board VIPER06 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 85 - 264Vrms Input Voltage -12VDC 150mA Output 4kV/8 mm Isolation FR4 Single-side PCB |
STEVAL-ISA096V1,Power Management Dev Kit | RS |
Evaluation Board For Auxiliary Power Supply In Buck-Boost Topology Based On The Viper06 | Avnet America |
Demo Board, Voltage Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a STEVAL-ISA096V1?
Additional datasheets, footprints and schematics for STEVAL-ISA096V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-ISA096V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-ISA096V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-ISA096V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-ISA096V1 fall under?
The STEVAL-ISA096V1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-ISA096V1 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-ISA096V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-ISA096V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-ISA096V1 have stock available?
Authorised distributors including RS, Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for STEVAL-ISA096V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-ISA096V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-ISA096V1?
You can fill out our help required form which you can use to request a quote for STEVAL-ISA096V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.