Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | IGBT Power Module |
---|---|
Silicon Manufacturer | STMicroelectronics |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | STIPN2M50T-H |
Kit Contents | Eval Board STIPN2M50T-H |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Eval Board, Igbt Power Module | Newark Electronics |
EVAL BOARD, IGBT POWER MODULE | element14 |
Where can I find additional details, specifications and documents for a STEVAL-IPMNM2N?
Additional datasheets, footprints and schematics for STEVAL-IPMNM2N are listed on our Part Details page. You can also find images and similar parts to STEVAL-IPMNM2N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-IPMNM2N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-IPMNM2N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-IPMNM2N fall under?
The STEVAL-IPMNM2N is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-IPMNM2N when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-IPMNM2N you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-IPMNM2N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-IPMNM2N have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for STEVAL-IPMNM2N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-IPMNM2N often in real-time on the comparison pages.
What if I can't find stock of STEVAL-IPMNM2N?
You can fill out our help required form which you can use to request a quote for STEVAL-IPMNM2N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.