Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | Motor Control |
---|---|
Silicon Manufacturer | STMicroelectronics |
Kit Application Type | Power Management |
Silicon Core Number | STIPNS1M50T-H |
Kit Contents | Eval Board STIPNS1M50T-H |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, Motor Control | Newark Electronics |
EVAL BOARD, MOTOR CONTROL | element14 |
STIPNS1M50T-H 60W Motor Control SLLIMM-nano SMD IPM MOSFET Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-IPMNM1S?
Additional datasheets, footprints and schematics for STEVAL-IPMNM1S are listed on our Part Details page. You can also find images and similar parts to STEVAL-IPMNM1S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-IPMNM1S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-IPMNM1S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-IPMNM1S fall under?
The STEVAL-IPMNM1S is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-IPMNM1S when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-IPMNM1S you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-IPMNM1S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-IPMNM1S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STEVAL-IPMNM1S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-IPMNM1S often in real-time on the comparison pages.
What if I can't find stock of STEVAL-IPMNM1S?
You can fill out our help required form which you can use to request a quote for STEVAL-IPMNM1S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.