Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | L6360 STSW-IOM001 |
Silicon Family Name | - |
For Use With | STMicroelectronics STM32 Nucleo Development Boards |
Kit Contents | Evaluation Board L6360 STSW-IOM001 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
STEVAL-IOM001V1, IO-Link master evaluati | RS |
Eval Board, Io-Link Comm Master Txrx | Newark Electronics |
EVAL BOARD, IO-LINK COMM MASTER TXRX | element14 |
Where can I find additional details, specifications and documents for a STEVAL-IOM001V1?
Additional datasheets, footprints and schematics for STEVAL-IOM001V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-IOM001V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-IOM001V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-IOM001V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-IOM001V1 fall under?
The STEVAL-IOM001V1 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-IOM001V1 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-IOM001V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-IOM001V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-IOM001V1 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for STEVAL-IOM001V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-IOM001V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-IOM001V1?
You can fill out our help required form which you can use to request a quote for STEVAL-IOM001V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.