Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | L6362A STSW-IOD003 |
Silicon Family Name | - |
For Use With | STMicroelectronics STM32 Nucleo Development Boards |
Kit Contents | Evaluation Board L6362A/STSW-IOD003 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, Io-Link Comm Transceiver | Newark Electronics |
EVAL BOARD, IO-LINK COMM TRANSCEIVER | element14 |
STEVAL-IOD003V1, IO-Link (PHY) device ev | RS |
L6362A IO-Link Communication Transceiver Device Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-IOD003V1?
Additional datasheets, footprints and schematics for STEVAL-IOD003V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-IOD003V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-IOD003V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-IOD003V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-IOD003V1 fall under?
The STEVAL-IOD003V1 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-IOD003V1 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-IOD003V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-IOD003V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-IOD003V1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for STEVAL-IOD003V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-IOD003V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-IOD003V1?
You can fill out our help required form which you can use to request a quote for STEVAL-IOD003V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.