Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
No. of Outputs | 1Outputs |
Output Current | 700mA |
Output Voltage | 48V |
Input Voltage Min | 90Vrms |
Input Voltage Max | 305Vrms |
Core Chip | HVLED001A STF10LN80K5 |
Dimming Control Type | PWM |
Kit Contents | Evaluation Board HVLED001A/STF10LN80K5 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Dev Kit, Dimmable Single String Led Driv | Newark Electronics |
DEV KIT, DIMMABLE SINGLE STRING LED DRIV | element14 |
HVLED001A/STF10LN80K5 Single String LED Driver Evaluation Board | Avnet Silica |
Where can I find additional details, specifications and documents for a STEVAL-ILL070V4?
Additional datasheets, footprints and schematics for STEVAL-ILL070V4 are listed on our Part Details page. You can also find images and similar parts to STEVAL-ILL070V4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-ILL070V4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-ILL070V4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-ILL070V4 fall under?
The STEVAL-ILL070V4 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-ILL070V4 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-ILL070V4 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-ILL070V4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-ILL070V4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STEVAL-ILL070V4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-ILL070V4 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-ILL070V4?
You can fill out our help required form which you can use to request a quote for STEVAL-ILL070V4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.