Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$131.47
Device Topology | - |
---|---|
No. of Outputs | 1Outputs |
Output Current | 2.7A |
Output Voltage | 48V |
Input Voltage Min | 85VAC |
Input Voltage Max | 305VAC |
Core Chip | - |
Dimming Control Type | - |
Kit Contents | Eval Board L6562AT L6599AT |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
STEVAL-ILL053V2 | Future Electronics |
STEVAL-ILL053V2, LED Evaluation Kits | RS |
Eval Board, Led Street Lighting | Newark Electronics |
EVAL BOARD, LED STREET LIGHTING | element14 |
48V 130W High Efficiency Converter with PFC for LED Street Lighting Application Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-ILL053V2?
Additional datasheets, footprints and schematics for STEVAL-ILL053V2 are listed on our Part Details page. You can also find images and similar parts to STEVAL-ILL053V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-ILL053V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-ILL053V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-ILL053V2 fall under?
The STEVAL-ILL053V2 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-ILL053V2 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-ILL053V2 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-ILL053V2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-ILL053V2 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for STEVAL-ILL053V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-ILL053V2 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-ILL053V2?
You can fill out our help required form which you can use to request a quote for STEVAL-ILL053V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.