Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STM8S103F2 T1235H |
Kit Application Type | Power Management - Motor Control |
Application Sub Type | Motor Driver |
Core Architecture | STM8 |
Core Sub-Architecture | - |
Silicon Family Name | STM8S103X |
Kit Contents | Demo Board STM8S103F2 T1235H |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Standard In-Circuit Programming Connector Zero Voltage Switching |
Universal Motor Control 2000 W Demonstration Board Based On The Stm8S103F2 Mcu And T1235H Triac | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-IHM029V1?
Additional datasheets, footprints and schematics for STEVAL-IHM029V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-IHM029V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-IHM029V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-IHM029V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-IHM029V1 fall under?
The STEVAL-IHM029V1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-IHM029V1 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-IHM029V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-IHM029V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-IHM029V1 have stock available?
Authorised distributors including element14 and Avnet America have stock available or on a lead time for STEVAL-IHM029V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-IHM029V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-IHM029V1?
You can fill out our help required form which you can use to request a quote for STEVAL-IHM029V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.