Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | BlueNRG-MS |
Silicon Family Name | - |
For Use With | STMicroelectronics STEVALIDB002V1 & STEVAL-IDB005V1 Platform Boards |
Kit Contents | Daughter Board BlueNRG-MS |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Low Energy Network Processor 8dBm Tx Power -88dBm Rx Sensitivity Bluetooth Low Energy 4.1 |
Daughter Board, Bluetooth V4.1 | Newark Electronics |
DAUGHTER BOARD, BLUETOOTH V4.1 | element14 |
STEVAL-IDB005V1D, Interface Dev Kit | RS |
Bluing-MS Low Power Bluetooth Smart IC Daughter Board | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-IDB005V1D?
Additional datasheets, footprints and schematics for STEVAL-IDB005V1D are listed on our Part Details page. You can also find images and similar parts to STEVAL-IDB005V1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-IDB005V1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-IDB005V1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-IDB005V1D fall under?
The STEVAL-IDB005V1D is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-IDB005V1D when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-IDB005V1D you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-IDB005V1D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-IDB005V1D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for STEVAL-IDB005V1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-IDB005V1D often in real-time on the comparison pages.
What if I can't find stock of STEVAL-IDB005V1D?
You can fill out our help required form which you can use to request a quote for STEVAL-IDB005V1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.