Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STM32F401 |
Kit Application Type | Embedded |
Application Sub Type | Flight Controller Toy Drone |
Kit Contents | Eval Board STM32F401 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Eval Board, Flight Controller Toy Drone | Newark Electronics |
EVAL BOARD, FLIGHT CONTROLLER TOY DRONE | element14 |
FCU001V1 Compact Flight Controller Unit Evaluation Board | Avnet Silica |
Where can I find additional details, specifications and documents for a STEVAL-FCU001V1?
Additional datasheets, footprints and schematics for STEVAL-FCU001V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-FCU001V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-FCU001V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-FCU001V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-FCU001V1 fall under?
The STEVAL-FCU001V1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-FCU001V1 when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-FCU001V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-FCU001V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-FCU001V1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STEVAL-FCU001V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-FCU001V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-FCU001V1?
You can fill out our help required form which you can use to request a quote for STEVAL-FCU001V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.