Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$348.69
Application Sub Type | Motor Control |
---|---|
Silicon Manufacturer | STMicroelectronics |
Kit Application Type | Power Management |
Silicon Core Number | STH310N10F7-6 STH315N10F7-6 L6491 |
Kit Contents | Eval Kit STEVAL-CTM004V1 STEVAL-CTM005V1 STEVAL-CTM006V1 STEVAL-CTM008V1 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
STEVAL-CTM009V1,Power Management Dev Kit | RS |
ST Power Inverter and Motor Control Evaluation Kit for 3-Phase Motors | Distrelec |
Eval Board, Motor Control | Newark Electronics |
EVAL BOARD, MOTOR CONTROL | element14 |
Low Voltage High Current Inverter for Industrial Motor Control Application Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-CTM009V1?
Additional datasheets, footprints and schematics for STEVAL-CTM009V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-CTM009V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-CTM009V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-CTM009V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-CTM009V1 fall under?
The STEVAL-CTM009V1 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-CTM009V1 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-CTM009V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-CTM009V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-CTM009V1 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for STEVAL-CTM009V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-CTM009V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-CTM009V1?
You can fill out our help required form which you can use to request a quote for STEVAL-CTM009V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.