Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | - |
Kit Application Type | Signal Conditioning |
Application Sub Type | Operational Amplifier |
Kit Contents | Bare Eval Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Dual Op-amp in DFN8-EP Package Can be configured as AC-coupled/Amp/Compensation/Filter Circuit |
Bare PCB Eval. Board Dual Op Amp DFN8-EP | RS |
Dual Operational Amplifier Family Bare PCB Evaluation Board | Avnet America |
Boards |Stmicroelectronics STEVAL-CCA057V4 | Newark Electronics |
Where can I find additional details, specifications and documents for a STEVAL-CCA057V4?
Additional datasheets, footprints and schematics for STEVAL-CCA057V4 are listed on our Part Details page. You can also find images and similar parts to STEVAL-CCA057V4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-CCA057V4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-CCA057V4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-CCA057V4 fall under?
The STEVAL-CCA057V4 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-CCA057V4 when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-CCA057V4 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-CCA057V4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-CCA057V4 have stock available?
Authorised distributors including RS, Avnet America and Newark Electronics have stock available or on a lead time for STEVAL-CCA057V4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-CCA057V4 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-CCA057V4?
You can fill out our help required form which you can use to request a quote for STEVAL-CCA057V4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.