Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | TS4984 |
Kit Application Type | Amplifier |
Application Sub Type | Stereo Audio Power Amplifier |
Kit Contents | Board Only |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Core Architecture | Amplifier |
Core Sub-Architecture | Stereo Audio Power Amplifier |
Development Tool Type | Evaluation Board |
Features | 62dB PSRR at 217Hz with Grounded Inputs Near-Zero Pop and Click |
Kit Features | Near-zero Pop and Click 100dB High SNR 10nA Standby Current 1W O/P Power per Channel 62dB PSRR |
Supported Devices | TS4984IQT |
Type | Audio Power Amplifier |
AUDIO PWR AMP, EVALUATION BOARD | element14 |
LowVoltage Stereo Audio Power Amplifier Based On The Ts4984 | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-CCA003V1?
Additional datasheets, footprints and schematics for STEVAL-CCA003V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-CCA003V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-CCA003V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-CCA003V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-CCA003V1 fall under?
The STEVAL-CCA003V1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-CCA003V1 when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-CCA003V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-CCA003V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-CCA003V1 have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for STEVAL-CCA003V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-CCA003V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-CCA003V1?
You can fill out our help required form which you can use to request a quote for STEVAL-CCA003V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.