Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Communication |
---|---|
Silicon Manufacturer | STMicroelectronics |
Silicon Core Number | STM32F469AI ISM330DLC LPS22HB HTS221 MP34DT05-A L6362A M95M01-DF |
Application Sub Type | Condition Monitoring & Predictive Maintenance |
Kit Contents | Predictive Maintenance Kit STM32F469AI/ISM330DLC/LPS22HB/HTS221/MP34DT05-A/L6362A/M95M01-DF |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Family Name | STM32F4 |
REF DES KIT, MONITOR/PREDICT MAINTENANCE | element14 |
STEVAL-BFA001V1B, Predictive maintenance | RS |
Ref Des Kit, Monitor/Predict Maintenance | Newark Electronics |
ISM330DLC 3D Digital Accelerometer and 3D Gyroscope Reference Design Kit | Avnet Silica |
Where can I find additional details, specifications and documents for a STEVAL-BFA001V1B?
Additional datasheets, footprints and schematics for STEVAL-BFA001V1B are listed on our Part Details page. You can also find images and similar parts to STEVAL-BFA001V1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-BFA001V1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-BFA001V1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-BFA001V1B fall under?
The STEVAL-BFA001V1B is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-BFA001V1B when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-BFA001V1B you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-BFA001V1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-BFA001V1B have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet Silica have stock available or on a lead time for STEVAL-BFA001V1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-BFA001V1B often in real-time on the comparison pages.
What if I can't find stock of STEVAL-BFA001V1B?
You can fill out our help required form which you can use to request a quote for STEVAL-BFA001V1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.