Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$81.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$122.36
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$126.33
|
15
in stock
|
Buy Now | |
element14
from US$81.19
|
15
in stock
|
Buy Now | |
Farnell
from US$124.85
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$86.14
|
3
in stock
|
Buy Now | |
Distrelec
from US$81.73
|
3
in stock
|
Buy Now | |
Conrad
from US$98.15
|
2
in stock
|
Buy Now |
Power Rating | 250VA |
---|---|
Secondary Voltages | 2 x 115V |
Current Rating | 2.2A |
Isolation Transformer Primary Voltages | 1 x 230V 1 x 400V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 250VA |
Approval Bodies | EN IEC UL VDE |
External Depth | 102mm |
External Length / Height | 104mm |
External Width | 96mm |
Fixing Centres LxW | 84 x 87 |
Height | 104mm |
Input Voltage | 400V |
Multiple Output Voltages | 2 x 115V |
Operating Temperature Max | 40°C |
Output 2 Voltage Max | 115V |
Output Voltage | 115V |
Primary Voltages | 230V 400V |
Regulation | 88% |
Secondary Power | 125VA |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Transformer Type | Isolation |
Weight | 3.6kg |
Isolation transformer,250VA 2x0-115V o/p | RS |
Isolation Transformer, 250 Va, 1 X 230V, 1 X 400V, 2 X 115V, 2.2 A Rohs Compliant: Yes |Block STEU250/23 | Newark Electronics |
TRANSFORMER, 250VA, 230/400V, 2 X 115V | element14 |
Block STEU 250/23, 250VA Transformer, 230V & 400V to 2 x 115V | Rapid Electronics |
Block Control Transformer 230 VAC / 400 VAC 2x 115 VAC 250VA | Distrelec |
Low power on current control, safety, or isolation transformer with tension spring clamps and dual purpose foot plate for screw and rail mounting (TS-35 rail to 250 VA) as per DIN 50022. | Conrad |
Where can I find additional details, specifications and documents for a STEU250/23?
Additional datasheets, footprints and schematics for STEU250/23 are listed on our Part Details page. You can also find images and similar parts to STEU250/23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEU250/23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEU250/23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEU250/23 fall under?
The STEU250/23 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to STEU250/23 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEU250/23 you can contact the distributor directly for product support, shipping queries etc.
Is the STEU250/23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEU250/23 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for STEU250/23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEU250/23 often in real-time on the comparison pages.
What if I can't find stock of STEU250/23?
You can fill out our help required form which you can use to request a quote for STEU250/23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.