Status: | Unknown |
---|---|
Series: | STEU Series |
RoHS: | Unknown |
Power Rating | 2kVA |
---|---|
Secondary Voltages | 2 x 115V |
Current Rating | 8.7A |
Isolation Transformer Primary Voltages | 1 x 230V 1 x 400V |
Plug Type | - |
Product Range | STEU Series |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 2000VA |
Approval Bodies | EN IEC UL VDE |
External Depth | 184mm |
External Length / Height | 180.5mm |
External Width | 192mm |
Fixing Centres LxW | 156 x 155 |
Height | 180.5mm |
Input Voltage | 400V |
Insulation Class | VDE - B UL - 130 |
Multiple Output Voltages | 2 x 115V |
Operating Temperature Max | 40°C |
Output Voltage | 115V |
Primary Voltages | 1 x 400V |
Protection Type | IP 000 |
Regulation | 94% |
Secondary No Load Voltage | 1.02V |
Secondary Power | 2kVA |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Test Voltage | 4500VAC |
Transformer Type | Isolation |
Type | Open |
Weight | 26kg |
Isolation transformer,2000VA 2x0-115Vo/p | RS |
Block Control Transformer 230 VAC / 400 VAC 2x 115 VAC 2kVA | Distrelec |
Isolation Transformer, Control, 2 Kw, 1 X 400V, 2 X 115V, 8.7 A Rohs Compliant: Yes |Block STEU2000/23 | Newark Electronics |
TRANSFORMER, 2KVA, 230/400V, 2 X 115V | Farnell |
Where can I find additional details, specifications and documents for a STEU2000/23?
Additional datasheets, footprints and schematics for STEU2000/23 are listed on our Part Details page. You can also find images and similar parts to STEU2000/23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEU2000/23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEU2000/23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEU2000/23 fall under?
The STEU2000/23 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to STEU2000/23 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEU2000/23 you can contact the distributor directly for product support, shipping queries etc.
Is the STEU2000/23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEU2000/23 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for STEU2000/23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEU2000/23 often in real-time on the comparison pages.
What if I can't find stock of STEU2000/23?
You can fill out our help required form which you can use to request a quote for STEU2000/23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.