Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 1.6kVA |
---|---|
Secondary Voltages | 2 x 115V |
Current Rating | 6.96A |
Isolation Transformer Primary Voltages | 1 x 230V 1 x 400V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 1600VA |
Approval Bodies | EN IEC UL VDE |
External Depth | 161mm |
External Length / Height | 180.5mm |
External Width | 192mm |
Fixing Centres LxW | 156 x 133 |
Height | 180.5mm |
Input Voltage | 400V |
Insulation Class | VDE - B UL - 130 |
Multiple Output Voltages | 2 x 115V |
Operating Temperature Max | 40°C |
Output Voltage | 115V |
Primary Voltages | 1 x 400V |
Protection Type | IP 000 |
Regulation | 94% |
Secondary No Load Voltage | 1.01V |
Secondary Power | 1.6kVA |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Test Voltage | 4500VAC |
Transformer Type | Isolation |
Type | Open |
Weight | 20.8kg |
Isolation transformer,1600VA 2x0-115Vo/p | RS |
Low power on current control, safety, or isolation transformer with tension spring clamps and dual purpose foot plate for screw and rail mounting (TS-35 rail to 250 VA) as per DIN 50022. | Conrad |
Block Control Transformer 230 VAC / 400 VAC 2x 115 VAC 1.6kVA | Distrelec |
TRANSFORMER, 1.6KVA, 230/400V, 2 X 115V | Farnell |
Transformer, Iso, 230Vac, 1.6Kva | Newark Electronics |
Where can I find additional details, specifications and documents for a STEU1600/23?
Additional datasheets, footprints and schematics for STEU1600/23 are listed on our Part Details page. You can also find images and similar parts to STEU1600/23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEU1600/23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEU1600/23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEU1600/23 fall under?
The STEU1600/23 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to STEU1600/23 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEU1600/23 you can contact the distributor directly for product support, shipping queries etc.
Is the STEU1600/23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEU1600/23 have stock available?
Authorised distributors including RS, Conrad, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for STEU1600/23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEU1600/23 often in real-time on the comparison pages.
What if I can't find stock of STEU1600/23?
You can fill out our help required form which you can use to request a quote for STEU1600/23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.